Advantech 19" SXGA Industrial Display kit with Touch Solution IDK-1119R-35SXA1E

Description
19" SXGA Industrial Display kit with Touch Solution 19" LCD supports 1280 x 1024 pixels and wide operating temperature (0 ~ 50° C) Brightness of 350 cd/m2 with LED backlight 5-wire resistive touch solution High contrast ratio of 1000:1 High uniformity of 80% LVDS signal interface Low power consumption 20.55 W (panel only) LED driver board built in Touch controller included (USB) AR surface treatment (optional) Optical bonding (optional)
Request a Quote Datasheet
Description
19" SXGA Industrial Display kit with Touch Solution 19" LCD supports 1280 x 1024 pixels and wide operating temperature (0 ~ 50° C) Brightness of 350 cd/m2 with LED backlight 5-wire resistive touch solution High contrast ratio of 1000:1 High uniformity of 80% LVDS signal interface Low power consumption 20.55 W (panel only) LED driver board built in Touch controller included (USB) AR surface treatment (optional) Optical bonding (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" SXGA Industrial Display kit with Touch Solution
IDK-1119R-35SXA1E
19" SXGA Industrial Display kit with Touch Solution IDK-1119R-35SXA1E
19" SXGA Industrial Display kit with Touch Solution 19" LCD supports 1280 x 1024 pixels and wide operating temperature (0 ~ 50° C) Brightness of 350 cd/m2 with LED backlight 5-wire resistive touch solution High contrast ratio of 1000:1 High uniformity of 80% LVDS signal interface Low power consumption 20.55 W (panel only) LED driver board built in Touch controller included (USB) AR surface treatment (optional) Optical bonding (optional)

19" SXGA Industrial Display kit with Touch Solution

  • 19" LCD supports 1280 x 1024 pixels and wide operating temperature (0 ~ 50° C)
  • Brightness of 350 cd/m2 with LED backlight
  • 5-wire resistive touch solution
  • High contrast ratio of 1000:1
  • High uniformity of 80%
  • LVDS signal interface
  • Low power consumption 20.55 W (panel only)
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (optional)
  • Optical bonding (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1119R-35SXA1E
Product Name 19" SXGA Industrial Display kit with Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details