Advantech PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. PAX-121B-C2A-LFC

Description
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. Wide 21.5 screen with Full HD 1920x1080 resolution Fanless design with upgrade IP54-rated protection for superior hygiene and infection control With 10 point multi-touch control function Compliant with IEC/EN 60601-1-2 EMC, IEC/EN 60601-1 MDR, UL60601-1 standards for medical devices
Request a Quote Datasheet
Description
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. Wide 21.5 screen with Full HD 1920x1080 resolution Fanless design with upgrade IP54-rated protection for superior hygiene and infection control With 10 point multi-touch control function Compliant with IEC/EN 60601-1-2 EMC, IEC/EN 60601-1 MDR, UL60601-1 standards for medical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121B-C2A-LFC - Advantech
Cincinnati, OH, United States
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options.
PAX-121B-C2A-LFC
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. PAX-121B-C2A-LFC
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. Wide 21.5 screen with Full HD 1920x1080 resolution Fanless design with upgrade IP54-rated protection for superior hygiene and infection control With 10 point multi-touch control function Compliant with IEC/EN 60601-1-2 EMC, IEC/EN 60601-1 MDR, UL60601-1 standards for medical devices

PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options.

  • Wide 21.5 screen with Full HD 1920x1080 resolution
  • Fanless design with upgrade IP54-rated protection for superior hygiene and infection control
  • With 10 point multi-touch control function
  • Compliant with IEC/EN 60601-1-2 EMC, IEC/EN 60601-1 MDR, UL60601-1 standards for medical devices
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number PAX-121B-C2A-LFC
Product Name PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options.
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Unlock Full Specs
to access all available technical data

Similar Products

7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details