Advantech Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe MIO-2263E-S3A2

Description
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe - MIO-2263E-S3A2 - Advantech
Cincinnati, OH, United States
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe
MIO-2263E-S3A2
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe MIO-2263E-S3A2
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe

  • Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB
  • Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI
  • Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow
  • Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-2263E-S3A2-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-2263E-S3A2-ND
Single Board Computers (SBCs) 2084-MIO-2263E-S3A2-ND
SBC 1.33GHZ 2 CORE 8GB/0GB RAM

SBC 1.33GHZ 2 CORE 8GB/0GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-2263E-S3A2 2084-MIO-2263E-S3A2-ND
Product Name Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Single Board Computers (SBCs)
Processor / CPU Intel® AtomTM; Intel Atom E3825 Intel® AtomTM
CPU Speed 1330 MHz 1330 MHz
Chipset Intel Chipset
Cache Memory 1000 KB
Video VGA VGA
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-831T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 576000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 2084-ASMB-817T2-00A1-ND - DigiKey
Specs
CPU Speed 1500 MHz
Features Watchdog Timer
Main Memory 0 to 2000000 MB
View Details
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC - MIO-2375C5P-Q1A1 - Advantech
Specs
Processor / CPU Intel Core i5-1145G7E
CPU Speed 1300 MHz
Chipset Intel Chipset
View Details
2 suppliers