Advantech MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM MIC-360

Description
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM 13th Generation Intel® Core™ processor, max 14 cores Dual channel DDR5 memory up to 64GB, 5200MT/s (max 32GB on board, socket SO-DIMMx1,max 32GB) Up to 64GByte DDR5 memory, soldered and SO-DIMM, 5200MT/s Diverse storage solution option: PCIe 4.0 x4, M.2 NVME, M.2 SATA and on-board Nand Flash Up to 1 x DisplayPort 1.4, 1 x USB Type C with DisplayPort alternate mode enabled, 1 x USB3.2 Gen2, 1 x RJ45 COM, 3 x 2.5GbE, 1 x XMC site Reserved on-board 1-Mbit F-RAM, 64MB Nand Flash and 1 x XTM connector
Request a Quote Datasheet
Description
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM 13th Generation Intel® Core™ processor, max 14 cores Dual channel DDR5 memory up to 64GB, 5200MT/s (max 32GB on board, socket SO-DIMMx1,max 32GB) Up to 64GByte DDR5 memory, soldered and SO-DIMM, 5200MT/s Diverse storage solution option: PCIe 4.0 x4, M.2 NVME, M.2 SATA and on-board Nand Flash Up to 1 x DisplayPort 1.4, 1 x USB Type C with DisplayPort alternate mode enabled, 1 x USB3.2 Gen2, 1 x RJ45 COM, 3 x 2.5GbE, 1 x XMC site Reserved on-board 1-Mbit F-RAM, 64MB Nand Flash and 1 x XTM connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM -  - Advantech
Cincinnati, OH, United States
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM
MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM 13th Generation Intel® Core™ processor, max 14 cores Dual channel DDR5 memory up to 64GB, 5200MT/s (max 32GB on board, socket SO-DIMMx1,max 32GB) Up to 64GByte DDR5 memory, soldered and SO-DIMM, 5200MT/s Diverse storage solution option: PCIe 4.0 x4, M.2 NVME, M.2 SATA and on-board Nand Flash Up to 1 x DisplayPort 1.4, 1 x USB Type C with DisplayPort alternate mode enabled, 1 x USB3.2 Gen2, 1 x RJ45 COM, 3 x 2.5GbE, 1 x XMC site Reserved on-board 1-Mbit F-RAM, 64MB Nand Flash and 1 x XTM connector

MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM

  • 13th Generation Intel® Core™ processor, max 14 cores
  • Dual channel DDR5 memory up to 64GB, 5200MT/s (max 32GB on board, socket SO-DIMMx1,max 32GB)
  • Up to 64GByte DDR5 memory, soldered and SO-DIMM, 5200MT/s
  • Diverse storage solution option: PCIe 4.0 x4, M.2 NVME, M.2 SATA and on-board Nand Flash
  • Up to 1 x DisplayPort 1.4, 1 x USB Type C with DisplayPort alternate mode enabled, 1 x USB3.2 Gen2, 1 x RJ45 COM, 3 x 2.5GbE, 1 x XMC site
  • Reserved on-board 1-Mbit F-RAM, 64MB Nand Flash and 1 x XTM connector
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Name MIC-360 is a 6U CompactPCI (CPCI) blade card, features a 13th Gen Intel® Core™ processor, supports up to 64GB of DDR5 5200 RAM
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200/Celeron N3350/ Atom™ E3900 series Pico-ITX SBC - MIO-2360N-S1A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 2400 MHz
Features RJ-45 Connectors
View Details
2 suppliers
7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5
Specs
Processor / CPU Intel Core i7 6600U
Features RJ-45 Connectors
Cache Memory 4000 KB
View Details
2 suppliers