Advantech EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor ITA-8120

Description
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor Intel Atom® x7-E3950 quad-core processor 12.1" LCD panel (600 nits) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85°C/185°F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification
Request a Quote Datasheet
Description
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor Intel Atom® x7-E3950 quad-core processor 12.1" LCD panel (600 nits) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85°C/185°F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 12.1
Cincinnati, OH, United States
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor
EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor Intel Atom® x7-E3950 quad-core processor 12.1" LCD panel (600 nits) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85°C/185°F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification

EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor

  • Intel Atom® x7-E3950 quad-core processor
  • 12.1" LCD panel (600 nits) with 1024 x 768 resolution
  • EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85°C/185°F for 10 minutes)
  • EN 50155 power input range: 24/48/72/110 VDC (±40%)
  • Anti-shock and vibration tolerance
  • IP65-rated front panel
  • UIC 612-01 keypad layout
  • Optional Expansion - MVB, CAN and GSM-R
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name EN 50155 12.1" Fanless Railway Touch Panel PC with Intel Atom® x7-E3950 Processor
General Features Panel Mount; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers