Advantech Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces IPC-510MB-30ZF

Description
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces Most cost-effective rackmount chassis Supports PS/2 single power supply Easy-to-install front-accessible drive bays hold 3 x 5.25" and 2 x 3.5" drives (1 x front-accessible and 1 x internal) Front-accessible USB and PS/2 interfaces
Request a Quote Datasheet
Description
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces Most cost-effective rackmount chassis Supports PS/2 single power supply Easy-to-install front-accessible drive bays hold 3 x 5.25" and 2 x 3.5" drives (1 x front-accessible and 1 x internal) Front-accessible USB and PS/2 interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-30ZF - Advantech
Cincinnati, OH, United States
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces
IPC-510MB-30ZF
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces IPC-510MB-30ZF
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces Most cost-effective rackmount chassis Supports PS/2 single power supply Easy-to-install front-accessible drive bays hold 3 x 5.25" and 2 x 3.5" drives (1 x front-accessible and 1 x internal) Front-accessible USB and PS/2 interfaces

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces

  • Most cost-effective rackmount chassis
  • Supports PS/2 single power supply
  • Easy-to-install front-accessible drive bays hold 3 x 5.25" and 2 x 3.5" drives (1 x front-accessible and 1 x internal)
  • Front-accessible USB and PS/2 interfaces
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number IPC-510MB-30ZF
Product Name Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details