Advantech Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) IMC-390-SFP

Description
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)
Request a Quote Datasheet
Description
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) - IMC-390-SFP - Advantech
Cincinnati, OH, United States
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG)
IMC-390-SFP
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) IMC-390-SFP
Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)

Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG)

  • Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards
  • Serves as a power sourcing equipment (PSE) device
  • Supports jumbo frame functionality (up to 10240 bytes)
  • Supports multiple mounting options (desktop, DIN rail or wall-mount)
  • Features in configurable PoE reset on fiber LOS
  • Supports Link Fault Pass Through (LFPT)
Buy Now Datasheet
Media Converters - 2084-IMC-390-SFP-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-IMC-390-SFP-ND
Media Converters 2084-IMC-390-SFP-ND
GT730 2G PCIEX16 DVI+HDMI+VGA LO

GT730 2G PCIEX16 DVI+HDMI+VGA LO

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-390-SFP 2084-IMC-390-SFP-ND
Product Name Mini PoE+ Media Converter, 1000Mbps, SFP (also known as MiniMc 857-11911TG) Media Converters
Operating Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP+ER/10G-ED, Bi-Directional 1270T/1330R, 10km - SFP-XSS-10KTX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541MI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
2 suppliers
Media Converters - SFP-GLX/LCI-20E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Media Converters - 2084-IMC-371-SM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
Connector SC
View Details