Advantech Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC IMC-350I-M8-B

Description
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that supports an extended operating temperature Metal enclosure with compact size
Request a Quote Datasheet
Description
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that supports an extended operating temperature Metal enclosure with compact size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC - IMC-350I-M8-B - Advantech
Cincinnati, OH, United States
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC
IMC-350I-M8-B
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC IMC-350I-M8-B
Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (as PoE-PD) Industrial grade design that supports an extended operating temperature Metal enclosure with compact size

Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC

  • Centralized powered IMC-318I chassis
  • Supports Link Fault Pass Through functionality (LFPT)
  • IEEE802.3af compliant (as PoE-PD)
  • Industrial grade design that supports an extended operating temperature
  • Metal enclosure with compact size
Buy Now Datasheet
Media Converters - 2084-IMC-350I-M8-B-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-IMC-350I-M8-B-ND
Media Converters 2084-IMC-350I-M8-B-ND
MMC MULTI 850NM 2KM SC CONN

MMC MULTI 850NM 2KM SC CONN

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-350I-M8-B 2084-IMC-350I-M8-B-ND
Product Name Mini Hardened Media Converter 100Mbps, Multimode 850nm, LFPT, 2km, SC Media Converters
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/1250-ED, MM1310/LC 2km (also known as 808-38206) - SFP-GMM-2K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
2 suppliers
Media Converters - IMC-450-SE-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Media Converters - SFP-GZX/LC-110E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Media Converters - 2084-IMC-350-MMST-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector ST
View Details