Advantech Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) IMC-470-SM-US

Description
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet
Description
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) - IMC-470-SM-US - Advantech
Cincinnati, OH, United States
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603)
IMC-470-SM-US
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) IMC-470-SM-US
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)

Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603)

  • Designed with internal AC power
  • Supports diagnostic features including Link Loss and Fiber Alert
  • Some models provide two 10/100/1000Mbps copper ports
  • Some models support Link Fault Pass Through (LFPT)
  • Supports a variety of SFP modules
  • Supports multiple mounting options (desktop, DIN rail or wall-mount)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Media Converters
Product Number IMC-470-SM-US
Product Name Standalone Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC, AC adapter (also known as Giga-McBasic 856-30603)
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP+ER/10G-ED, Bi-Directional 1270T/1330R, 10km - SFP-XSS-10KTX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details
Hardened SFP/155-ED, SM1310/LC 40km(also known as 808-38104) - SFP-FSM-40K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
Media Converters - IMC-721I-MMST-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - 2084-IMC-371-SM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
Connector SC
View Details