Advantech 18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor IDS-3118WR-30HDA1E

Description
18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ 55° C wide range operating temperature 5-wire resistive and P-cap touchscreen solution Touch interface: USB & RS-232 Multiple signal interface with VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet
Description
18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ 55° C wide range operating temperature 5-wire resistive and P-cap touchscreen solution Touch interface: USB & RS-232 Multiple signal interface with VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor
IDS-3118WR-30HDA1E
18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor IDS-3118WR-30HDA1E
18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving and environmental protection 0° ~ 55° C wide range operating temperature 5-wire resistive and P-cap touchscreen solution Touch interface: USB & RS-232 Multiple signal interface with VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)

18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor

  • 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving and environmental protection
  • 0° ~ 55° C wide range operating temperature
  • 5-wire resistive and P-cap touchscreen solution
  • Touch interface: USB & RS-232
  • Multiple signal interface with VGA, DVI & HDMI
  • Integrated bracket for easy installation
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Optical bonding (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3118WR-30HDA1E
Product Name 18.5" 1366 x 768, VGA/DVI/HDMI interface, Ultra Slim Touch Open Frame Monitor
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 21.5
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 21.5 inch (546 mm)
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
12.1
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details