Advantech 17" SXGA Industrial Panel Mount Monitor IDS-3217G-35SXA1E

Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA Industrial Panel Mount Monitor
IDS-3217G-35SXA1E
17" SXGA Industrial Panel Mount Monitor IDS-3217G-35SXA1E
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

17" SXGA Industrial Panel Mount Monitor

  • 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20 ~ +60° C wide range operating temperature
  • 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI (on selected models)
  • Standard integrated frame
  • Versatile mounting methods for front mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3217G-35SXA1E
Product Name 17" SXGA Industrial Panel Mount Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
Diagonal Screen Size 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
5.7
Specs
Color Color
Screen Resolution VGA (640 x 480); 640x480, VGA
Environmental Temperature -4 to 158 F (-20 to 70 C)
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details