Advantech 19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3319G-35SXA1

Description
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor
IDS-3319G-35SXA1
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor IDS-3319G-35SXA1
19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor Front IP65 for waterproof and dustproof 19" SXGA LCD panel with LED backlight -20 ~ +60 °C wide range operation temperature 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass Multiple signal interfaces with HDMI, VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor

  • Front IP65 for waterproof and dustproof
  • 19" SXGA LCD panel with LED backlight
  • -20 ~ +60 °C wide range operation temperature
  • 5-wire resistive and P-cap touchscreen solution or tempered smudge resistant protected glass
  • Multiple signal interfaces with HDMI, VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3319G-35SXA1
Product Name 19", 1280 x 1024, VGA/DVI/HDMI interface, Front IP65 Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121W-C2A-LFD - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details