Advantech 21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2121WN-K2FHB1

Description
21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 21.5" LCD supports 1920 x 1080 pixels Ultra-high brightness of 1200 cd/m2 High uniformity of 85% Superior sunlight readability LVDS signal interface 5W resistive touch solution (optional) Anti-Reflection surface treatment (optional) Manually VR brightness control (optional) Auto-dimming solution with light sensor (optional) ƒOptical bonding (optional)
Request a Quote Datasheet
Description
21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 21.5" LCD supports 1920 x 1080 pixels Ultra-high brightness of 1200 cd/m2 High uniformity of 85% Superior sunlight readability LVDS signal interface 5W resistive touch solution (optional) Anti-Reflection surface treatment (optional) Manually VR brightness control (optional) Auto-dimming solution with light sensor (optional) ƒOptical bonding (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
IDK-2121WN-K2FHB1
21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2121WN-K2FHB1
21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 21.5" LCD supports 1920 x 1080 pixels Ultra-high brightness of 1200 cd/m2 High uniformity of 85% Superior sunlight readability LVDS signal interface 5W resistive touch solution (optional) Anti-Reflection surface treatment (optional) Manually VR brightness control (optional) Auto-dimming solution with light sensor (optional) ƒOptical bonding (optional)

21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface

  • 21.5" LCD supports 1920 x 1080 pixels
  • Ultra-high brightness of 1200 cd/m2
  • High uniformity of 85%
  • Superior sunlight readability
  • LVDS signal interface
  • 5W resistive touch solution (optional)
  • Anti-Reflection surface treatment (optional)
  • Manually VR brightness control (optional)
  • Auto-dimming solution with light sensor (optional)
  • ƒOptical bonding (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2121WN-K2FHB1
Product Name 21.5" FHD 1, 200 cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details