Advantech 12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution IDK-121R-42XGA1

Description
12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution 12.1" LCD supports 1024 x 768 resolution 5-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution 12.1" LCD supports 1024 x 768 resolution 5-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution
IDK-121R-42XGA1
12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution IDK-121R-42XGA1
12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution 12.1" LCD supports 1024 x 768 resolution 5-wire resistive / projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution

  • 12.1" LCD supports 1024 x 768 resolution
  • 5-wire resistive / projected capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-121R-42XGA1
Product Name 12.1" SVGA and XGA Industrial Display kit with Resistive / Projected Capacitive Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details
15
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details