Advantech 10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2110N-K2SVA2E

Description
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 10.4” LCD supports 800 x 600 /1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight Wide operating temperature support Superior sunlight readability LVDS signal interface AR surface treatment (customized request) Auto-dimming solution with light sensor (customized request) Optical bonding (customized request)
Request a Quote Datasheet
Description
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 10.4” LCD supports 800 x 600 /1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight Wide operating temperature support Superior sunlight readability LVDS signal interface AR surface treatment (customized request) Auto-dimming solution with light sensor (customized request) Optical bonding (customized request)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2110N-K2SVA2E - Advantech
Cincinnati, OH, United States
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
IDK-2110N-K2SVA2E
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2110N-K2SVA2E
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 10.4” LCD supports 800 x 600 /1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with LED backlight Wide operating temperature support Superior sunlight readability LVDS signal interface AR surface treatment (customized request) Auto-dimming solution with light sensor (customized request) Optical bonding (customized request)

10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface

  • 10.4” LCD supports 800 x 600 /1024 x 768 pixels
  • Ultra-high brightness of 1200cd/m2 with LED backlight
  • Wide operating temperature support
  • Superior sunlight readability
  • LVDS signal interface
  • AR surface treatment (customized request)
  • Auto-dimming solution with light sensor (customized request)
  • Optical bonding (customized request)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2110N-K2SVA2E
Product Name 10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 23.8
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DisplayPort x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 23.8 inch (605 mm)
View Details
6.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution VGA (640 x 480); 640 x 480
View Details
12.1
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details