Advantech ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories ICR-3241W-1ND

Description
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O, WiFi, GPS Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock
Request a Quote Datasheet
Description
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O, WiFi, GPS Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories - ICR-3241W-1ND - Advantech
Cincinnati, OH, United States
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories
ICR-3241W-1ND
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories ICR-3241W-1ND
ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O, WiFi, GPS Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock

ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories

  • 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified
  • LTE B2, B4, B5, B12, B13, B14, B66, B71
  • Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety)
  • Powerful CPU with 1.3 GB storage to host customer SW applications
  • 2× SIM with cover, Dual SIM + eSIM
  • 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O, WiFi, GPS
  • Robust metal cover with DIN and Wall mount options
  • Operational temperature range from -40 °C to +75 °C
  • Sleep mode & Power ignition & Backup real time clock
Buy Now Datasheet
Gateways, Routers - 2084-ICR-3241W-1ND-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-ICR-3241W-1ND-ND
Gateways, Routers 2084-ICR-3241W-1ND-ND
NAM FIRSTNET CAT4,2XETH,RS232,RS

NAM FIRSTNET CAT4,2XETH,RS232,RS

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number ICR-3241W-1ND 2084-ICR-3241W-1ND-ND
Product Name ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories Gateways, Routers
Form Factor Wall Mount
Network Media Wireless Wireless
Features Internet of Things (IoT) Capable
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products