Advantech 12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature FPM-3121G-R3BE

Description
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature 12.1" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Energy Star certification Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting
Request a Quote Datasheet
Description
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature 12.1" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Energy Star certification Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature
FPM-3121G-R3BE
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature FPM-3121G-R3BE
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature 12.1" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase reliability by enhanced 5-wire resistive touch sensor Anti-reflective screen with tempered glass Full enclosure ground isolation protection Supports VGA/DVI input, dual touch interfaces and two power inputs Front lockable OSD membrane keys with user-defined brightness setting Energy Star certification Front panel is IP65 compliant Supports panel, VESA, wall and desktop stand mounting

12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature

  • 12.1" XGA LED backlight LCD with low power consumption
  • Robust anodized coated aluminum front bezel and stainless steel rear cover
  • Supports wide operating temperatures
  • Increase reliability by enhanced 5-wire resistive touch sensor
  • Anti-reflective screen with tempered glass
  • Full enclosure ground isolation protection
  • Supports VGA/DVI input, dual touch interfaces and two power inputs
  • Front lockable OSD membrane keys with user-defined brightness setting
  • Energy Star certification
  • Front panel is IP65 compliant
  • Supports panel, VESA, wall and desktop stand mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-3121G-R3BE
Product Name 12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
Display Options Touch Screen; Backlit Screen
Width 12.3 inch (312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

9U Rackmount, 19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 19.0 inch (483 mm)
View Details
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620H-F00A - Advantech
Specs
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
View Details
Machine Interface - 2084-WOP-207K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
[Yocto/Android] 7
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details