Advantech EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . EPD-660-101

Description
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal Chassis with IP54 in front cover glass
Request a Quote Datasheet
Description
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal Chassis with IP54 in front cover glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3
Cincinnati, OH, United States
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution . ARM Cortex-M4 Core Processor Supports IEEE 802.11b/g/n 13.3" ePaper panel display High performance integrated system Supports upgrade over-the-air (OTA) Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper Metal Chassis with IP54 in front cover glass

EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .

  • ARM Cortex-M4 Core Processor
  • Supports IEEE 802.11b/g/n
  • 13.3" ePaper panel display
  • High performance integrated system
  • Supports upgrade over-the-air (OTA)
  • Solution with WISE-3220 Wi-Fi AP and ARK DeviceOn/ePaper
  • Metal Chassis with IP54 in front cover glass
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Name EPD-660, 662 ePaper solutions support 2.4GHz RF wireless protocols integrated within 13.3" display solution .
Unlock Full Specs
to access all available technical data

Similar Products

PAX-121 multimodal model is a versatile medical touch display with optional IP54 environmental protection. With touchscreen and cover glass options. - PAX-121G-C2A-LMC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
19
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution SXGA (1280 x 1024); 1280 x 1024
View Details