Advantech 55" UHD Industrial Digital Signage Monitor & Touch DSD-3055T-50UHA1

Description
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits
Request a Quote Datasheet
Description
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55
Cincinnati, OH, United States
55" UHD Industrial Digital Signage Monitor & Touch
DSD-3055T-50UHA1
55" UHD Industrial Digital Signage Monitor & Touch DSD-3055T-50UHA1
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits

55" UHD Industrial Digital Signage Monitor & Touch

  • Superior Resolution UHD (3860 x 2160)
  • Contrast 4000 :1
  • Ultra-Wide Viewing Angle (178°)
  • Response time : 6.5ms
  • Power consumption 145 W
  • Life time 50,000 hrs
  • Fanless design
  • Optical Touch with Multi Touch Support
  • Brightness 500nits
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number DSD-3055T-50UHA1
Product Name 55" UHD Industrial Digital Signage Monitor & Touch
Diagonal Screen Size 55 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
15.6
Specs
Color Color
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 15.6 inch (396 mm)
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details