Advantech 4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ EKI-9728G-4X8CI-AE

Description
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports L3 function : Static route , RIP v1/v2 , OSPF v2 , VRRP SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x HTTPS,SSH and SNMPv3 Dual power input and 2 relay output -40 ~ 85˚C wide-range operating temperature
Request a Quote Datasheet
Description
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports L3 function : Static route , RIP v1/v2 , OSPF v2 , VRRP SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x HTTPS,SSH and SNMPv3 Dual power input and 2 relay output -40 ~ 85˚C wide-range operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ - EKI-9728G-4X8CI-AE - Advantech
Cincinnati, OH, United States
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃
EKI-9728G-4X8CI-AE
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ EKI-9728G-4X8CI-AE
4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports L3 function : Static route , RIP v1/v2 , OSPF v2 , VRRP SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x HTTPS,SSH and SNMPv3 Dual power input and 2 relay output -40 ~ 85˚C wide-range operating temperature

4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃

  • 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports
  • L3 function : Static route , RIP v1/v2 , OSPF v2 , VRRP
  • SFP socket for easy and flexible fiber expansion
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • Security:802.1x HTTPS,SSH and SNMPv3
  • Dual power input and 2 relay output
  • -40 ~ 85˚C wide-range operating temperature
Buy Now Datasheet
Switches, Hubs - EKI-9728G-4X8CI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 28 Ports IP30

Network Switch - Managed 28 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6339
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6339
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 16, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-9728G-4X8CI-AE EKI-9728G-4X8CI-AE-ND 57AC6339
Product Name 4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, AUS/NZ, 2x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30819025-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
Switches, Hubs - 2084-BB-SE316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9694 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details