Advantech 8FE M12 Unmanaged Ethernet Switch, IP67 Rating EKI-2528I-M12-AE

Description
8FE M12 Unmanaged Ethernet Switch, IP67 Rating M12 Connectors and IP67 housing Provides 8 fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps auto-negotiation Complies with IEC 61131-2 specifications Supports redundant 12 ~ 48 VDC power input Supports wide operating temperature range from -40 to 75 °C Complies with EN50155
Request a Quote Datasheet
Description
8FE M12 Unmanaged Ethernet Switch, IP67 Rating M12 Connectors and IP67 housing Provides 8 fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps auto-negotiation Complies with IEC 61131-2 specifications Supports redundant 12 ~ 48 VDC power input Supports wide operating temperature range from -40 to 75 °C Complies with EN50155
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE M12 Unmanaged Ethernet Switch, IP67 Rating - EKI-2528I-M12-AE - Advantech
Cincinnati, OH, United States
8FE M12 Unmanaged Ethernet Switch, IP67 Rating
EKI-2528I-M12-AE
8FE M12 Unmanaged Ethernet Switch, IP67 Rating EKI-2528I-M12-AE
8FE M12 Unmanaged Ethernet Switch, IP67 Rating M12 Connectors and IP67 housing Provides 8 fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps auto-negotiation Complies with IEC 61131-2 specifications Supports redundant 12 ~ 48 VDC power input Supports wide operating temperature range from -40 to 75 °C Complies with EN50155

8FE M12 Unmanaged Ethernet Switch, IP67 Rating

  • M12 Connectors and IP67 housing
  • Provides 8 fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps auto-negotiation
  • Complies with IEC 61131-2 specifications
  • Supports redundant 12 ~ 48 VDC power input
  • Supports wide operating temperature range from -40 to 75 °C
  • Complies with EN50155
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2528I-M12-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 8 Ports IP67

Network Switch - Unmanaged 8 Ports IP67

Buy Now Datasheet
Ethernet Sw, M12 D-Coded X 8, 10/100Mbps; No. Of Ports Advantech - 33AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, M12 D-Coded X 8, 10/100Mbps; No. Of Ports Advantech
33AH8863
Ethernet Sw, M12 D-Coded X 8, 10/100Mbps; No. Of Ports Advantech 33AH8863
ETHERNET SW, M12 D-CODED X 8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:M12 D-Coded x 8 RoHS Compliant: Yes

ETHERNET SW, M12 D-CODED X 8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:M12 D-Coded x 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2528I-M12-AE 2084-EKI-2528I-M12-AE-ND 33AH8863
Product Name 8FE M12 Unmanaged Ethernet Switch, IP67 Rating Switches, Hubs Ethernet Sw, M12 D-Coded X 8, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5526-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, EU Accessories - BB-SR30019121-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2708G-PI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers