The BB-WLNNA-EK-DP551 is an evaluation kit for the WLNNA Series of embedded IEEE 802.11a/b/g/n wireless module devices, designed for development, testing, and configuration. The kit includes an evaluation board with the WLNNA module mounted, two 2dBi omni-directional antennas, a 5VDC power supply, serial and Ethernet cables, and a USB-to-serial adapter. It supports Wi-Fi operation in the 2.4 GHz and 5 GHz bands, provides RS-232/422/485 serial and 10/100 Ethernet interfaces, and offers web-based configuration. The module operates from -40 to +85 °C and meets FCC Part 15 Class B, RoHS, WEEE, and RED regulatory standards. The evaluation board uses a 36-pin Hirose DF12-36DS-0.5V SMT connector and requires 3.3 VDC at up to 650 mA maximum. Batteries are not included for optional portable operation.
WiFi OEM Module, Development Kit
| Advantech | |
|---|---|
| Product Category | Network Equipment |
| Product Name | WiFi OEM Module, Development Kit |