Advantech EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC EKI-9512E-4GMW

Description
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet
Description
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC -  - Advantech
Cincinnati, OH, United States
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC
EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing

EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC

  • 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports
  • Complies with EN50155 & EN50121-3-2
  • Operating temperature: -40 ~ 75°C
  • Operating power input range: 16.8~137.5VDC
  • Supports X-Ring Pro for rapid and predictable convergence
  • Supports IXM for fast and easy maintenance
  • Supports N-Key for quick configuration and backup
  • M12 connector with IP67 rugged housing
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-EIR610-3SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Switches, Hubs - EKI-5626C-EI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 18 #
View Details
4FE+1FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5525SI-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers