Advantech ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input EKI-9512E-4GETB-A

Description
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2 and EN4554 5-2 electronic equipment standards Provides 4 x M12 Giga Ethernet connectors with dual bypass relay Provides M12 connectors with IP67 protection Wide operating temperature support (-40 ~ 75 °C/-40 ~ 167 °F) Compatible with IEC 61375-2-3/2-5 standards TTDP function enables automatic IP address configuration Isolated power with wide nominal power input range (24 ~ 110VDC) Operating power input range: 16.8 ~ 137.5VDC
Request a Quote Datasheet
Description
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2 and EN4554 5-2 electronic equipment standards Provides 4 x M12 Giga Ethernet connectors with dual bypass relay Provides M12 connectors with IP67 protection Wide operating temperature support (-40 ~ 75 °C/-40 ~ 167 °F) Compatible with IEC 61375-2-3/2-5 standards TTDP function enables automatic IP address configuration Isolated power with wide nominal power input range (24 ~ 110VDC) Operating power input range: 16.8 ~ 137.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input - EKI-9512E-4GETB-A - Advantech
Cincinnati, OH, United States
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input
EKI-9512E-4GETB-A
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input EKI-9512E-4GETB-A
ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2 and EN4554 5-2 electronic equipment standards Provides 4 x M12 Giga Ethernet connectors with dual bypass relay Provides M12 connectors with IP67 protection Wide operating temperature support (-40 ~ 75 °C/-40 ~ 167 °F) Compatible with IEC 61375-2-3/2-5 standards TTDP function enables automatic IP address configuration Isolated power with wide nominal power input range (24 ~ 110VDC) Operating power input range: 16.8 ~ 137.5VDC

ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input

  • Designed for rolling stock Ethernet Train Backbone (ETB)
  • Complies with EN50155, EN50121-3-2 and EN4554 5-2 electronic equipment standards
  • Provides 4 x M12 Giga Ethernet connectors with dual bypass relay
  • Provides M12 connectors with IP67 protection
  • Wide operating temperature support (-40 ~ 75 °C/-40 ~ 167 °F)
  • Compatible with IEC 61375-2-3/2-5 standards
  • TTDP function enables automatic IP address configuration
  • Isolated power with wide nominal power input range (24 ~ 110VDC)
  • Operating power input range: 16.8 ~ 137.5VDC
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9512E-4GETB-A
Product Name ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input
Network Equipment Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-7712G-4FPI-AU-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC - EKI-9510E-2GMPW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
2 suppliers
Switches, Hubs - EKI-5526-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details