Advantech 4GE+2G SFP Managed Ethernet Switch, -40~75℃ EKI-7706G-2FI-AE

Description
4GE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
4GE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GE+2G SFP Managed Ethernet Switch, -40~75℃ - EKI-7706G-2FI-AE - Advantech
Cincinnati, OH, United States
4GE+2G SFP Managed Ethernet Switch, -40~75℃
EKI-7706G-2FI-AE
4GE+2G SFP Managed Ethernet Switch, -40~75℃ EKI-7706G-2FI-AE
4GE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output

4GE+2G SFP Managed Ethernet Switch, -40~75℃

  • 4 Gigabit Ethernet ports + 2 SFP ports
  • SFP socket for easy and flexible fiber expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB
  • -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI)
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7706G-2FI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 6 Ports IP30

Network Switch - Managed 6 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6300 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6300
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6300
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-7706G-2FI-AE 2084-EKI-7706G-2FI-AE-ND 57AC6300
Product Name 4GE+2G SFP Managed Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Form Factor Wall Mount
Protocol / Network 4G
Unlock Full Specs
to access all available technical data

Similar Products

5FE Unmanaged Ethernet Switch - EKI-2525-BU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch - EKI-7716G-4F4CI-BU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - 2084-EKI-9508G-MPL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details
Switches, Hubs - ADAM-6520I-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers