Advantech Switches, Hubs EKI-7716G-4F4CI-AE

Description
Network Switch - Managed 16 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 16 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 2084-EKI-7716G-4F4CI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 16 Ports IP30

Network Switch - Managed 16 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6317 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6317
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6317
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 2084-EKI-7716G-4F4CI-AE-ND 57AC6317
Product Name Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data