Advantech 8GE+2G Combo Managed Ethernet Switch, -40~75℃ EKI-7710G-2CI-BE

Description
8GE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710G-2CI) Dual 12~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8GE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710G-2CI) Dual 12~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+2G Combo Managed Ethernet Switch, -40~75℃ - EKI-7710G-2CI-BE - Advantech
Cincinnati, OH, United States
8GE+2G Combo Managed Ethernet Switch, -40~75℃
EKI-7710G-2CI-BE
8GE+2G Combo Managed Ethernet Switch, -40~75℃ EKI-7710G-2CI-BE
8GE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710G-2CI) Dual 12~48 V DC power input and 1 relay output

8GE+2G Combo Managed Ethernet Switch, -40~75℃

  • Certified to IEC 62443-4-2 SL2
  • 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • -40 ~ 75°C wide-range operating temperature (EKI-7710G-2CI)
  • Dual 12~48 V DC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7710G-2CI-BE-ND - DigiKey
Thief River Falls, MN, United States
NETWORK SWITCH-MANAGED 10 PORT

NETWORK SWITCH-MANAGED 10 PORT

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-7710G-2CI-BE 2084-EKI-7710G-2CI-BE-ND
Product Name 8GE+2G Combo Managed Ethernet Switch, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-7428G-4XP-AE-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details
Modem - 122072994 - Radwell International
Specs
Network Equipment Modem
View Details
8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5710E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers