Advantech Switches, Hubs EKI-7708E-4FPI-AE

Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 2084-EKI-7708E-4FPI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 8 Ports IP30

Network Switch - Managed 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6304 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6304
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6304
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed PoE Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 4 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed PoE Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 2084-EKI-7708E-4FPI-AE-ND 57AC6304
Product Name Switches, Hubs Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9694 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details