Advantech 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-7710E-2CPI-BE

Description
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CPI) Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CPI) Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-7710E-2CPI-BE - Advantech
Cincinnati, OH, United States
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃
EKI-7710E-2CPI-BE
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-7710E-2CPI-BE
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CPI) Dual 24~48 V DC power input and 1 relay output

8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃

  • Certified to IEC 62443-4-2 SL2
  • 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CPI)
  • Dual 24~48 V DC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7710E-2CPI-BE
Product Name 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30510010-ND - DigiKey
Specs
Network Equipment Router
View Details
Industrial 4-port Modbus Gateway - EKI-1224-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
3 suppliers
Switches, Hubs - BB-ESW205-MT-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details