Advantech 8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2708G-PI-A

Description
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet
Description
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2708G-PI-A - Advantech
Cincinnati, OH, United States
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch
EKI-2708G-PI-A
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2708G-PI-A
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions

8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch

  • 8 x Gigabit Ethernet ports
  • Support 8 x IEEE 802.3at/af PoE ports for PD demands
  • Up to 30W output per PoE port
  • Supports jumbo frame transmission up to 9k bytes
  • 12 ~ 48 VDC redundant dual power input and 1 relay output
  • Wide operating temperature range of -40 ~ 75°C
  • Supports EMC Level 4 protection for extreme outdoor environments
  • Supports LAN surge protection up to ±6 kV
  • Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2708G-PI-A-ND - DigiKey
Thief River Falls, MN, United States
8GE POE IND. UNMANAGED SWITCH

8GE POE IND. UNMANAGED SWITCH

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2708G-PI-A 2084-EKI-2708G-PI-A-ND
Product Name 8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
Unlock Full Specs
to access all available technical data

Similar Products

8FE M12 Unmanaged Ethernet Switch, IP67 Rating - EKI-2528I-M12-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
5-port 2.5GbE Unmanaged Industrial Ethernet Switch - EKI-2705LX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3bz
View Details
2 suppliers
Switches, Hubs - 2084-BB-SE408-EI-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details