Advantech 8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ EKI-7559SI

Description
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC and port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Robust mechanism and special heat spreader design Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet
Description
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC and port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Robust mechanism and special heat spreader design Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ -  - Advantech
Cincinnati, OH, United States
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC and port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Robust mechanism and special heat spreader design Supports wide operating temperature -40 ~ 75° C

8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃

  • 2 x SC-type fiber ports, plus 8 Fast Ethernet ports
  • Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D)
  • Management: Web, Telnet, Serial Console, SNMP
  • Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit
  • Security: IP/MAC and port binding, DHCP Server, IP access list, 802.1X, SNMPv3
  • Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog
  • Dual 12 ~ 48 VDC power input and 1 Relay Output
  • Robust mechanism and special heat spreader design
  • Supports wide operating temperature -40 ~ 75° C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Plastic, EU Accessories - BB-SR30000111 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Switches, Hubs - BB-ESW205-MC-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2706E-1GFPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers
Switches, Hubs - BB-ESW626-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45
View Details