Advantech Switches, Hubs EKI-7554SI-AE

Description
Network Switch - Managed 6 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 6 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-7554SI-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-7554SI-AE-ND
Switches, Hubs EKI-7554SI-AE-ND
Network Switch - Managed 6 Ports IP30

Network Switch - Managed 6 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9706 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
26R9706
Industrial Ethernet Switch; No. Of Ports Advantech 26R9706
INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-7554SI-AE-ND 26R9706
Product Name Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details