Advantech 24GE+4 10G SFP L2 Managed Switch EKI-7428G-4X-AE

Description
24GE+4 10G SFP L2 Managed Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables f deployment Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Request a Quote Datasheet
Description
24GE+4 10G SFP L2 Managed Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables f deployment Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24GE+4 10G SFP L2 Managed Switch - EKI-7428G-4X-AE - Advantech
Cincinnati, OH, United States
24GE+4 10G SFP L2 Managed Switch
EKI-7428G-4X-AE
24GE+4 10G SFP L2 Managed Switch EKI-7428G-4X-AE
24GE+4 10G SFP L2 Managed Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables f deployment Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D), MSTP

24GE+4 10G SFP L2 Managed Switch

  • 24 Gigabit Ethernet ports and 4 10G SFP ports
  • 0 to 60°C operating temperature range
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • IXM function enables f deployment
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D), MSTP
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7428G-4X-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 28 Ports

Network Switch - Managed 28 Ports

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-7428G-4X-AE 2084-EKI-7428G-4X-AE-ND
Product Name 24GE+4 10G SFP L2 Managed Switch Switches, Hubs
Network Equipment Switch Switch
Form Factor Rack Mount Rack Mount
Protocol / Network 4G
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Communication Gateway with Cortex Quad Core Cortex A35, 2 LAN, 3 COM & 1 CAN - ECU-1260-351A - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers
8GE+4SFP+4G Combo port Managed Redundant Industrial Switch - EKI-7716G-4F4CI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - EKI-3725P-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers