Advantech 6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ EKI-2728MI-BE

Description
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim size, DIN-rail with IP30 metal mechanism Supports 5.49% power consumption Redundant DC power supply and one removable AC power input
Request a Quote Datasheet
Description
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim size, DIN-rail with IP30 metal mechanism Supports 5.49% power consumption Redundant DC power supply and one removable AC power input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2728MI-BE - Advantech
Cincinnati, OH, United States
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃
EKI-2728MI-BE
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ EKI-2728MI-BE
6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim size, DIN-rail with IP30 metal mechanism Supports 5.49% power consumption Redundant DC power supply and one removable AC power input

6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃

  • 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports
  • Supports jumbo frame transmission up to 9k bytes
  • Provides slim size, DIN-rail with IP30 metal mechanism
  • Supports 5.49% power consumption
  • Redundant DC power supply and one removable AC power input
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2728MI-BE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6281 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6281
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6281
ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2728MI-BE 2084-EKI-2728MI-BE-ND 57AC6281
Product Name 6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - EKI-1222D-AE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
Switches, Hubs - BB-ESW626-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45
View Details
Networking Router - 48571723 - Radwell International
Specs
Network Equipment Switch; Router
View Details