Advantech 24GE+4G Combo Managed Ethernet Switch, -40~70℃ EKI-7428G-4CI

Description
24GE+4G Combo Managed Ethernet Switch, -40~70℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables fast deployment Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption),HTTPS,SS H and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP 48VDC power input (46-57 VDC for POE af , 53 -57 VDC is recommended for at) and 2 relay output -40 ~ 70°C wide-range operating temperature
Request a Quote Datasheet
Description
24GE+4G Combo Managed Ethernet Switch, -40~70℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables fast deployment Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption),HTTPS,SS H and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP 48VDC power input (46-57 VDC for POE af , 53 -57 VDC is recommended for at) and 2 relay output -40 ~ 70°C wide-range operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24GE+4G Combo Managed Ethernet Switch, -40~70℃ -  - Advantech
Cincinnati, OH, United States
24GE+4G Combo Managed Ethernet Switch, -40~70℃
24GE+4G Combo Managed Ethernet Switch, -40~70℃
24GE+4G Combo Managed Ethernet Switch, -40~70℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function enables fast deployment Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption),HTTPS,SS H and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP 48VDC power input (46-57 VDC for POE af , 53 -57 VDC is recommended for at) and 2 relay output -40 ~ 70°C wide-range operating temperature

24GE+4G Combo Managed Ethernet Switch, -40~70℃

  • 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB
  • IXM function enables fast deployment
  • Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption),HTTPS,SSH and SNMPv3
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP
  • 48VDC power input (46-57 VDC for POE af , 53 -57 VDC is recommended for at) and 2 relay output
  • -40 ~ 70°C wide-range operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 24GE+4G Combo Managed Ethernet Switch, -40~70℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-2525M-ST-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
2 suppliers
Switches, Hubs - EKI-5524MM-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 6 #
View Details
Switches, Hubs - EKI-2525M-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers
IEC 61850-3 L2 Modular Managed Switch - EKI-8528-4XFL-A - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces SFP+ cage
View Details