Advantech 5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ EKI-5525I-AE

Description
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet
Description
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5525I-AE - Advantech
Cincinnati, OH, United States
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃
EKI-5525I-AE
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ EKI-5525I-AE
5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 40~75°C operating temperature range 8.4~52.8 V DC wide-range power input EMS level 3 protection for extreme outdoor environments IEEE 802.3az Energy Efficient Ethernet (EEE) Supports redundant 12~48V DC power input and P-Fail relay Loop detection

5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃

  • Communicates with SCADA software via Modbus/TCP
  • Communicates with NMS (Networking management system) via SNMP
  • Port-based QoS for deterministic data transmission
  • 40~75°C operating temperature range
  • 8.4~52.8 V DC wide-range power input
  • EMS level 3 protection for extreme outdoor environments
  • IEEE 802.3az Energy Efficient Ethernet (EEE)
  • Supports redundant 12~48V DC power input and P-Fail relay
  • Loop detection
Buy Now Datasheet
Switches, Hubs - EKI-5525I-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-5525I-AE-ND
Switches, Hubs EKI-5525I-AE-ND
Network Switch - Advanced 5 Ports IP30

Network Switch - Advanced 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X5, 10/100Mbps; No. Of Ports Advantech - 94Y7613 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X5, 10/100Mbps; No. Of Ports Advantech
94Y7613
Enet Sw, Rj45X5, 10/100Mbps; No. Of Ports Advantech 94Y7613
ENET SW, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ENET SW, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet ProView; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-5525I-AE EKI-5525I-AE-ND 94Y7613
Product Name 5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Switches, Hubs Enet Sw, Rj45X5, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10ABE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
8FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712E-4FPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
EN50155 Managed Ethernet Switch with 8FE+4GE, 24-110VDC - EKI-9512E-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
Switches, Hubs - EKI-7720E-4F-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 20 #
View Details
2 suppliers