Advantech 2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-2742FPI-B

Description
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2742FPI-B - Advantech
Cincinnati, OH, United States
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃
EKI-2742FPI-B
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ EKI-2742FPI-B
2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism Supports operating temperatures from -40 to 75°C

2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃

  • Supports multi-rate for SFP slot
  • IEEE 802.3af/at compliant
  • Power input 48 VDC, supply 30W per port
  • Provides slim size and DIN-rail/Wall mount with IP31 metal mechanism
  • Supports operating temperatures from -40 to 75°C
Buy Now Datasheet
Media Converters - 2084-EKI-2742FPI-B-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-EKI-2742FPI-B-ND
Media Converters 2084-EKI-2742FPI-B-ND
WITH THE TECHNOLOGY OF POE (POWE

WITH THE TECHNOLOGY OF POE (POWE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2742FPI-B 2084-EKI-2742FPI-B-ND
Product Name 2GE PoE, SFP Injector, IEEE802.3af/at, 24~48VDC, -40~75℃ Media Converters
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Media Converter,1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as IE-MiniMc 855-10730) - IMC-371-MM-PS - Advantech
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
Network Multimode Fiber
Connector SC Type
View Details
2 suppliers
Media Converters - IMC-771-SM-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
View Details
Mini PoE+ Media Converter, 1000Mbps, Multimode 850nm, 550m, SC (also known as MiniMc 857-11912TG) - IMC-390-MM - Advantech
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
Connector SC Type
View Details
2 suppliers
Hardened SFP+ER/10G-ED, Bi-Directional 1270T/1330R, 40km - SFP-XSS-40KTX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details