Advantech Hardened Media Converter, 1000Mbps, Multimode 850nm, SC EKI-2741SXI-BE

Description
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet
Description
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC - EKI-2741SXI-BE - Advantech
Cincinnati, OH, United States
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC
EKI-2741SXI-BE
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC EKI-2741SXI-BE
Hardened Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes

Hardened Media Converter, 1000Mbps, Multimode 850nm, SC

  • Provides 1 x 1000 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device
  • Provides DIP switch for full/half duplex setting
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9K bytes
Buy Now Datasheet
Media Converters - EKI-2741SXI-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
EKI-2741SXI-BE-ND
Media Converters EKI-2741SXI-BE-ND
MEDIA CONVERTER GBE-MULTI FIBER

MEDIA CONVERTER GBE-MULTI FIBER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2741SXI-BE EKI-2741SXI-BE-ND
Product Name Hardened Media Converter, 1000Mbps, Multimode 850nm, SC Media Converters
Operating Temperature -40 to 85 C (-40 to 185 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-470-MM-ND - DigiKey
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Network 10/100/1000
Connector SC
View Details
Media Converters - SFP-GZX/LC-110E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
SFP/10-1250, TX RJ-45 100m, -40~85℃ (also known as 808-39001) - SFP-GTX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541MI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
2 suppliers