Advantech 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ EKI-2728SI-AE

Description
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes
Request a Quote Datasheet
Description
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ - EKI-2728SI-AE - Advantech
Cincinnati, OH, United States
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃
EKI-2728SI-AE
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ EKI-2728SI-AE
6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC and 24VAC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9216 bytes

6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃

  • Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector
  • Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC and 24VAC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9216 bytes
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2728SI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Networking Router - 107893429 - Radwell International
Willingboro, NJ, United States
Networking Router
107893429
Networking Router 107893429
UNMANAGED ETHERNET SWITCH, 6GE+2G, SINGLE-MODE, FIBER PORT, -40~75, 12 ~ 48 VDC AND 24VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY

UNMANAGED ETHERNET SWITCH, 6GE+2G, SINGLE-MODE, FIBER PORT, -40~75, 12 ~ 48 VDC AND 24VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6283 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6283
Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6283
ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

ENET SW, RJ45X6/SCX2, 10/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number EKI-2728SI-AE 2084-EKI-2728SI-AE-ND 107893429 57AC6283
Product Name 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Networking Router Enet Sw, Rj45X6/scx2, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7659CI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Switches, Hubs - 2084-BB-EIR508-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
16-port Fast Ethernet Unmanaged Switch - EKI-2716EI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers