Advantech 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ EKI-2525MI-ST-BE

Description
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode ST type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and wall mount
Request a Quote Datasheet
Description
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode ST type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and wall mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2525MI-ST-BE - Advantech
Cincinnati, OH, United States
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃
EKI-2525MI-ST-BE
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ EKI-2525MI-ST-BE
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode ST type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and wall mount

4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃

  • Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector
  • Provides 1 x 100 Mbps Multi-mode ST type fiber optic port
  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossover
  • Provides redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and wall mount
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2525MI-ST-BE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2525MI-ST-BE 2084-EKI-2525MI-ST-BE-ND
Product Name 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Switches, Hubs - BB-ESW208-2MT-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details
Switches, Hubs - 2084-BB-SE208-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Chassis Mount
Ports / Interfaces RJ45
View Details
Switches, Hubs - 2084-BB-SE308-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details