Advantech 8GE Unmanaged Ethernet Switch, -40~75℃ EKI-2728I-D

Description
8GE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay Supports a wide temperature range: -40 ~ 75° C
Request a Quote Datasheet
Description
8GE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay Supports a wide temperature range: -40 ~ 75° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE Unmanaged Ethernet Switch, -40~75℃ - EKI-2728I-D - Advantech
Cincinnati, OH, United States
8GE Unmanaged Ethernet Switch, -40~75℃
EKI-2728I-D
8GE Unmanaged Ethernet Switch, -40~75℃ EKI-2728I-D
8GE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay Supports a wide temperature range: -40 ~ 75° C

8GE Unmanaged Ethernet Switch, -40~75℃

  • Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100/1000Mbps Auto Negotiation
  • Supports jumbo frame transmission up to 9kbytes
  • Provides Slim size, DIN-rail with IP30 metal mechanism
  • Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
  • Supports a wide temperature range: -40 ~ 75° C
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2728I-D-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-EKI-2728I-D-ND
Switches, Hubs 2084-EKI-2728I-D-ND
IC ETHERNET SWITCH

IC ETHERNET SWITCH

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2728I-D 2084-EKI-2728I-D-ND
Product Name 8GE Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2728-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
3 suppliers
EN50155 Managed Ethernet Switch with 12FE+4GE, 24-110VDC - EKI-9516E-4GMX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
16FE + 2GE Combo Port Unmanaged Switch - EKI-2718E-2CI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
Switches, Hubs - BB-ESW508-2SC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 8 #
View Details