Advantech Switches, Hubs EKI-2728-BE

Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-2728-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2728-BE-ND
Switches, Hubs EKI-2728-BE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9699 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
26R9699
Industrial Ethernet Switch; No. Of Ports Advantech 26R9699
INDUSTRIAL ETHERNET SWITCH; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 12001428 - Radwell International
Willingboro, NJ, United States
Networking Router
12001428
Networking Router 12001428
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED GIGABIT ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE TYPE:VDC . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRIAL; ETHERNET SWITCH TYPE:UNMANAGED GIGABIT ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE TYPE:VDC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2728-BE-ND 26R9699 12001428
Product Name Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech Networking Router
Network Equipment Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8000 6 Port Managed Switch - 1783-MS06T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details