Advantech 1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ EKI-2711PSI-A

Description
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 25 watts of power while separating power and data from PoE sources. Features power isolation and short-circuit protection for enhanced power output safety. Wide operating temperature range: -40°C to 75°C, suitable for harsh environments Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet
Description
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 25 watts of power while separating power and data from PoE sources. Features power isolation and short-circuit protection for enhanced power output safety. Wide operating temperature range: -40°C to 75°C, suitable for harsh environments Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ - EKI-2711PSI-A - Advantech
Cincinnati, OH, United States
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃
EKI-2711PSI-A
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ EKI-2711PSI-A
1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output. Delivers up to 25 watts of power while separating power and data from PoE sources. Features power isolation and short-circuit protection for enhanced power output safety. Wide operating temperature range: -40°C to 75°C, suitable for harsh environments Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions

1GE PoE Splitter, IEEE 802.3af/at, -40~75℃

  • Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output.
  • Delivers up to 25 watts of power while separating power and data from PoE sources.
  • Features power isolation and short-circuit protection for enhanced power output safety.
  • Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
  • Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Buy Now Datasheet
Power over Ethernet (PoE) - 2084-EKI-2711PSI-A-ND - DigiKey
Thief River Falls, MN, United States
Power over Ethernet (PoE)
2084-EKI-2711PSI-A-ND
Power over Ethernet (PoE) 2084-EKI-2711PSI-A-ND
8GB DDR4 SODIMM-3200 1GBX8 SAM

8GB DDR4 SODIMM-3200 1GBX8 SAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power over Ethernet (PoE) Splitters Power over Ethernet (PoE) Splitters
Product Number EKI-2711PSI-A 2084-EKI-2711PSI-A-ND
Product Name 1GE PoE Splitter, IEEE 802.3af/at, -40~75℃ Power over Ethernet (PoE)
Compliance / Approvals CE Marking; CE, FCC
Unlock Full Specs
to access all available technical data

Similar Products