1GE PoE Splitter, IEEE802.3af, 44~57VDC, -40~75℃
Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output.
Delivers up to 12.95 watts of power while separating power and data from PoE sources.
Features power isolation and short-circuit protection for enhanced power output safety.
Provides 3,000 VDC EFT (Electrical Fast Transient) protection for power lines.
Supports 6,000 VDC ESD (Electrostatic Discharge) protection for Ethernet ports.
Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
1GE PoE Splitter, IEEE802.3af, 44~57VDC, -40~75℃
- Supports 10/100/1000Base-T(X) for Power over Ethernet (PoE) input and data output.
- Delivers up to 12.95 watts of power while separating power and data from PoE sources.
- Features power isolation and short-circuit protection for enhanced power output safety.
- Provides 3,000 VDC EFT (Electrical Fast Transient) protection for power lines.
- Supports 6,000 VDC ESD (Electrostatic Discharge) protection for Ethernet ports.
- Wide operating temperature range: -40°C to 75°C, suitable for harsh environments
- Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions