Advantech 8FE Unmanaged Ethernet Switch EKI-2528-BE

Description
8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet
Description
8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE Unmanaged Ethernet Switch - EKI-2528-BE - Advantech
Cincinnati, OH, United States
8FE Unmanaged Ethernet Switch
EKI-2528-BE
8FE Unmanaged Ethernet Switch EKI-2528-BE
8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay

8FE Unmanaged Ethernet Switch

  • Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps Auto-Negotiation
  • Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Buy Now Datasheet
Switches, Hubs - EKI-2528-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2528-BE-ND
Switches, Hubs EKI-2528-BE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Module, Din Rail/wall, Rj45, 8Port; No. Of Ports Advantech - 92Y4737 - Newark, An Avnet Company
Chicago, IL, United States
Enet Module, Din Rail/wall, Rj45, 8Port; No. Of Ports Advantech
92Y4737
Enet Module, Din Rail/wall, Rj45, 8Port; No. Of Ports Advantech 92Y4737
ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDCRoHS Compliant: Yes

ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 107906157 - Radwell International
Willingboro, NJ, United States
Networking Router
107906157
Networking Router 107906157
ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE TYPE:VDCROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENET MODULE, DIN RAIL/WALL, RJ45, 8PORT; NO. OF PORTS:8PORTS; ETHERNET SWITCH APPLICATION:INDUSTRIAL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 8; INPUT VOLTAGE TYPE:VDCROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number EKI-2528-BE EKI-2528-BE-ND 92Y4737 107906157
Product Name 8FE Unmanaged Ethernet Switch Switches, Hubs Enet Module, Din Rail/wall, Rj45, 8Port; No. Of Ports Advantech Networking Router
Network Equipment Switch Switch Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

5FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW105-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Plastic, Without Accessories - BB-SR30018110-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
8FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712E-4FPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - EKI-5525S-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details