Advantech EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports EKI-9520H-6XPW-A

Description
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x IEEE802.3af/at PoE ports M12 connector with ruggedized metal housing DHCP relay and DHCP option 82 for flexible host configuration Provides M12-USB Dongle for quick configuration and backup Special mechanism design to save cabling space Wide operating power input rage: 16.8~137.5VDC
Request a Quote Datasheet
Description
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x IEEE802.3af/at PoE ports M12 connector with ruggedized metal housing DHCP relay and DHCP option 82 for flexible host configuration Provides M12-USB Dongle for quick configuration and backup Special mechanism design to save cabling space Wide operating power input rage: 16.8~137.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports - EKI-9520H-6XPW-A - Advantech
Cincinnati, OH, United States
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports
EKI-9520H-6XPW-A
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports EKI-9520H-6XPW-A
EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x IEEE802.3af/at PoE ports M12 connector with ruggedized metal housing DHCP relay and DHCP option 82 for flexible host configuration Provides M12-USB Dongle for quick configuration and backup Special mechanism design to save cabling space Wide operating power input rage: 16.8~137.5VDC

EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports

  • 14 x 1G and 6 x 10G ports for high speed application.
  • Up to 14 x IEEE802.3af/at PoE ports
  • M12 connector with ruggedized metal housing
  • DHCP relay and DHCP option 82 for flexible host configuration
  • Provides M12-USB Dongle for quick configuration and backup
  • Special mechanism design to save cabling space
  • Wide operating power input rage: 16.8~137.5VDC
Buy Now Datasheet
Switches, Hubs - 2084-EKI-9520H-6XPW-A-ND - DigiKey
Thief River Falls, MN, United States
EN 50155 L2 20-PORT MANAGED ETHE

EN 50155 L2 20-PORT MANAGED ETHE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-9520H-6XPW-A 2084-EKI-9520H-6XPW-A-ND
Product Name EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SEC410-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Switches, Hubs - 2084-BB-SECP510-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details