4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃
5GE+1G SFP UNMANAGED IND. POE SW
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | EKI-2706G-1GFPI-BU | 2084-EKI-2706G-1GFPI-BU-ND |
| Product Name | 4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ | Switches, Hubs |
| Network Equipment | Switch | Switch |
| Form Factor | Wall Mount | |
| Protocol / Network | 4G | |
| Wifi Technology | IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at |