Advantech Industrial 4-port Modbus Gateway EKI-1224-CE

Description
Industrial 4-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Mounts on DIN-rail, wall or panel Software selectable RS-232/422/485 communication Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control
Request a Quote Datasheet
Description
Industrial 4-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Mounts on DIN-rail, wall or panel Software selectable RS-232/422/485 communication Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 4-port Modbus Gateway - EKI-1224-CE - Advantech
Cincinnati, OH, United States
Industrial 4-port Modbus Gateway
EKI-1224-CE
Industrial 4-port Modbus Gateway EKI-1224-CE
Industrial 4-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode. Mounts on DIN-rail, wall or panel Software selectable RS-232/422/485 communication Built-in 15 KV ESD protection for all serial signals Automatic RS-485 data flow control

Industrial 4-port Modbus Gateway

  • Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV.
  • Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy
  • Integration of Modbus TCP and Modbus RTU/ASCII networks
  • Supports up to 921.6 kbps, and any baud rate setting
  • support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under Modbus Server mode.
  • Mounts on DIN-rail, wall or panel
  • Software selectable RS-232/422/485 communication
  • Built-in 15 KV ESD protection for all serial signals
  • Automatic RS-485 data flow control
Buy Now Datasheet
Gateways, Routers - EKI-1224-CE-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
EKI-1224-CE-ND
Gateways, Routers EKI-1224-CE-ND
GATEWAY MODBUS 4P RS-232/422/485

GATEWAY MODBUS 4P RS-232/422/485

Buy Now Datasheet
Modbus Gateway, 6Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 57AC6241 - Newark, An Avnet Company
Chicago, IL, United States
Modbus Gateway, 6Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
57AC6241
Modbus Gateway, 6Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech 57AC6241
MODBUS GATEWAY, 6PORT, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:4 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, DB9 Male x 4; Gateway Server Mounting:DIN Rail / Wall RoHS Compliant: Yes

MODBUS GATEWAY, 6PORT, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:4 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, DB9 Male x 4; Gateway Server Mounting:DIN Rail / Wall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-1224-CE EKI-1224-CE-ND 57AC6241
Product Name Industrial 4-port Modbus Gateway Gateways, Routers Modbus Gateway, 6Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
Network Equipment Gateway Gateway Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
Unlock Full Specs
to access all available technical data

Similar Products

4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
Switches, Hubs - 2084-BB-SE408-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10ABE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Networking Router - 122073135 - Radwell International
Specs
Network Equipment Router
View Details