Advantech Switches, Hubs ADAM-6520I-AE

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - ADAM-6520I-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
ADAM-6520I-AE-ND
Switches, Hubs ADAM-6520I-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9657 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
26R9657
Industrial Ethernet Switch; No. Of Ports Advantech 26R9657
INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number ADAM-6520I-AE-ND 26R9657
Product Name Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 8Port Lightly Managed Switch - 1783-LMS8 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-5729F-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details