Advantech 55" UHD Industrial Digital Signage Monitor & Touch DSD-3055N-50UHA1

Description
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits
Request a Quote Datasheet
Description
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55
Cincinnati, OH, United States
55" UHD Industrial Digital Signage Monitor & Touch
DSD-3055N-50UHA1
55" UHD Industrial Digital Signage Monitor & Touch DSD-3055N-50UHA1
55" UHD Industrial Digital Signage Monitor & Touch Superior Resolution UHD (3860 x 2160) Contrast 4000 :1 Ultra-Wide Viewing Angle (178°) Response time : 6.5ms Power consumption 145 W Life time 50,000 hrs Fanless design Optical Touch with Multi Touch Support Brightness 500nits

55" UHD Industrial Digital Signage Monitor & Touch

  • Superior Resolution UHD (3860 x 2160)
  • Contrast 4000 :1
  • Ultra-Wide Viewing Angle (178°)
  • Response time : 6.5ms
  • Power consumption 145 W
  • Life time 50,000 hrs
  • Fanless design
  • Optical Touch with Multi Touch Support
  • Brightness 500nits
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number DSD-3055N-50UHA1
Product Name 55" UHD Industrial Digital Signage Monitor & Touch
Diagonal Screen Size 55 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121B-C2A-LFC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
21.5
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Diagonal Screen Size 21.5 inch (546 mm)
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details
19
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details